location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Soft Carry Case - ELPKS65

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Carry Case - ELPKS65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H001K65
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343903258 show
Category:
Hard or padded cases used for protecting and transporting projectors.
Projector Cases Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 21:02:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Soft Carry Case - ELPKS65 :
The long product name of Epson Soft Carry Case - ELPKS65. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soft Carry Case - ELPKS65
More>>>
Short summary description Epson Soft Carry Case - ELPKS65:
This short summary of the Epson Soft Carry Case - ELPKS65 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Soft Carry Case - ELPKS65, 1 pc(s), 90 mm, 435 mm, 315 mm, 0.36 g, 30 pc(s)

Long summary description Epson Soft Carry Case - ELPKS65:
This is an auto-generated long summary of Epson Soft Carry Case - ELPKS65 based on the first three specs of the first five spec groups.

Epson Soft Carry Case - ELPKS65. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 435 mm. Products per pallet: 30 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm

Technical details
Product colour
Black
Compatibility *
PowerLite 1940W, 1945W, 1950, 1955, 1960, and 1965
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
90 mm
Package depth
435 mm
Package height
315 mm
Package weight
0.36 g
Logistics data
Products per pallet
30 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
49.5 cm
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
30 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
49.5 cm
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)