location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H980056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy the big screen experience: Supersize your favourite films, games and sporting events at home
  • - Easy to set up: Keystone correction, built-in Miracast and iProjection app
  • - Long-lasting solution: 18 years¹ worth of entertainment
  • - Affordable, high-tech equipment: Enjoy this Full HD 1080p projector
  • - Impressive, bright display: Equally high White and Colour Light Output of 3,400 lumens
Long product name Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White :
The long product name of Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD 1080p, 1920 x 1080, 16:9, 16000 : 1, UHE, 210 W, 6000 h, 12000 h, 192 Hz - 240 Hz, 1.02 m - 1.23 m, AC 100 V - 240 V, 50 Hz - 60 Hz, 302‎ x 252 x 92 mm, 2.8 kg
More>>>
Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:
The official description of Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p projector
Recreate the awe-inspiring cinema experience at home with this easy-to-use Full HD, 3,400 lumens projector with built-in Miracast.

EH-TW750
Lose yourself in your favourite films with this Full HD projector. It's easy to move and quick to set up, so you can sit back and appreciate its bright 3,400 lumens display. Offering great value for money, it packs in a range of essential features, and a long lamp life providing 18 years' worth of entertainment¹.

Bigger is better
Feel immersed in your favourite movies and games with this Full HD 1080p projector, that’s capable of creating an impressive 300 inch display. Bringing the screen to life, 3LCD technology achieves a display that is up to three times brighter than competitor products². Its 16,000:1 contrast ratio also produces clearly defined shadows and deep blacks.

Simple set up
We don't think a home projector should be any more complicated to use than a TV. That's why this projector is hassle-free and quick to set up with features such as keystone correction to help quickly position the image. Accessing your entertainment is easy too with two HDMI inputs (including one MHL) for connecting DVD players, games consoles and more. With the iProjection app and built-in Miracast it's easy to project directly from a smart device.

Long-lasting solution
Looking for a long-term, hassle-free and affordable solution for watching your favourite movies? With this model's long-lasting lamp light source, you'll be able to watch a film every day for 18 years¹.

High-quality, bright images
Even in bright rooms, this powerful yet affordable Full HD 1080p projector delivers exceptionally bright yet colourful images with clear details. It's all thanks to 3LCD technology, which produces an equally high White and Colour Light Output of 3,400 lumens.

Short summary description Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW750, 3400 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EH-TW750 data projector Standard throw projector 3400 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EH-TW750. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 14.06 - 16.82 mm, Aperture range (F-F): 1.58 - 1.7. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video processing: 10 bit. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Projector
Supported aspect ratios
16:9
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.02 - 1.23 m
Projector brightness *
3400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2200 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
14.06 - 16.82 mm
Aperture range (F-F)
1.58 - 1.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.02 - 1.23:1
Offset
14%
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Game, Bright cinema
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Network
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Miracast
Yes
Features
Noise level (economic mode)
28 dB
Projection modes
Ceiling
Preset modes
Bright, Cinema, Dynamic, Game
Noise level *
37 dB
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
252 mm
Height
92 mm
Weight *
2.8 kg
Package width
353 mm
Package depth
375 mm
Package height
157 mm
Package weight
3.95 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Bundled software
iProjection
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)