location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H979056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy the big screen experience: Supersize your favourite films, games and sporting events at home
  • - Easy to set up: Keystone correction, built-in Miracast and iProjection app
  • - Long-lasting solution: 18 years¹ worth of entertainment
  • - Affordable, high-tech equipment: Enjoy this Full HD 1080p projector
  • - Impressive, bright display: Equally high White and Colour Light Output of 3,300 lumens
More>>>
Short summary description Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-TW740, 3300 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson Home Cinema EH-TW740 data projector Ceiling-mounted projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson Home Cinema EH-TW740. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 1.67 cm, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Game, Bright cinema. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.21 - 1.63 m
Projector brightness *
3300 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2200 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Fixed focal length
1.67 cm
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
1.21 - 1.63:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Game, Bright cinema
Ports & interfaces
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Design
Market positioning *
Presentation
Product type *
Ceiling-mounted projector
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
249 mm
Height
87 mm
Weight *
2.8 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
WLAN adapter included
Yes
Bundled software
iProjection
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)