location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-FH06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H974040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 3500 ANSI lumens
  • - Lamp 6000 h
  • - 1080p (1920x1080) 16:9 16000:1
  • - Number of colours: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 2 W
  • - AC 327 W
Long product name Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White :
The long product name of Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD: 3 × 0.61" P-Si TFT, 1080p (1920×1080), 3500 ANSI, 16000:1, 2 W, 2.7 kg.
More>>>
Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White:
The official description of Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring films to life with this easy-to-use Full HD, 3,500 lumens projector with optional Wi-Fi.
Supersize your content in the office and at home in style on a 332 inch display with this Full HD projector. Get up and running quickly with this hassle-free model that’s designed for easy installation. Featuring 3LCD technology and 3,500 lumens of brightness, movies will be as the director intended with a bright and clear display. So sit back and enjoy 18 years' worth of entertainment thanks to its long lamp light source.

Short summary description Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-FH06, 3500 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 1.62 - 1.95 m

Long summary description Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EB-FH06 data projector Standard throw projector 3500 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EB-FH06. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Projector
Projection distance
1.62 - 1.95 m
Projector brightness *
3500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2300 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.22 - 1.47:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
252 mm
Height
92 mm
Weight *
2.7 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
WLAN adapter included
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Management, Epson Projektor Professional Tool
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85286200