location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H928056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Ceiling / Floor mounted projector Black
  • - 3LCD 2600 ANSI lumens
  • - Lamp 3500 h
  • - WUXGA (1920x1200) 16:9 1200000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300") Number of colours: 1.07 billion colours
  • - Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 355 W
More>>>
Short summary description Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black:
This short summary of the Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-TW9400, 2600 ANSI lumens, 3LCD, WUXGA (1920x1200), 1200000:1, 16:9, 1270 - 7620 mm (50 - 300")

Long summary description Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black:
This is an auto-generated long summary of Epson Home Cinema EH-TW9400 data projector Ceiling / Floor mounted projector 2600 ANSI lumens 3LCD WUXGA (1920x1200) 3D Black based on the first three specs of the first five spec groups.

Epson Home Cinema EH-TW9400. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 22.5 - 46.7 mm, Aperture range (F-F): 2 - 3, Zoom type: Auto. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Bright cinema. Serial interface type: RS-232

Projector
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
3 - 6.3 m
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
1200000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.88 cm (0.74")
White light output
2600 ANSI lumens
Colour light output
2600 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
250 W
Lens system
Focal length range
22.5 - 46.7 mm
Aperture range (F-F)
2 - 3
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
2.1:1
Throw ratio
1.35 - 2.84:1
Horizontal lens shift range
-47.1 - 47.1%
Vertical lens shift range
-96.3 - 96.3%
Lens position memory
10
Video
Analog signal format system *
Not supported
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Bright cinema
3D video colour modes
3D Dynamic, 3D Cinema
Ports & interfaces
USB 2.0 ports quantity *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
20 dB
HDCP
Yes
Noise level *
31 dB
2D/3D frequency image
240/480 Hz
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Ceiling / Floor mounted projector
Product colour *
Black
Placement
Ceiling, Floor
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
355 W
Power consumption (standby) *
0.35 W
Power consumption (economy mode)
271 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
520 mm
Depth
450 mm
Height
193 mm
Weight *
11.2 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Manual
Yes
Cable clamp included
Yes
WLAN adapter included
Yes
Bundled software
iProjection
Logistics data
Quantity per pack
1 pc(s)
Other features
RS-232 ports
1