location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1481Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H921440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946684468
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Short throw projector White
  • - 3LCD 5000 ANSI lumens
  • - Laser 20000 h
  • - 1080p (1920x1080) 16:9 2500000:1
  • - Screen size compatibility: 1651 - 2540 mm (65 - 100") Number of colours: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - AC 366 W
More>>>
Short summary description Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1481Fi, 5000 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 1651 - 2540 mm (65 - 100")

Long summary description Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EB-1481Fi data projector Short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EB-1481Fi. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 3.9 mm. Supported video modes: 1080p. Serial interface type: RS-232C

Projector
Screen size compatibility *
1651 - 2540 mm (65 - 100")
Projection distance
0.4 - 0.6 m
Projector brightness *
5000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
3500 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.57 cm (0.62")
Heat dissipation
1244 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
3.9 mm
Zoom capability
Yes
Video
Full HD *
Yes
Supported video modes
1080p
Ports & interfaces
USB 2.0 ports quantity *
4
USB 2.0 Type-B ports quantity
2
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
4
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Storage
Card reader integrated *
No
Features
Interactive *
Yes
Interactive input supported
Interactive pen
Noise level (economic mode)
27 dB
On Screen Display (OSD)
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
2
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
366 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
262 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
458 mm
Depth
375 mm
Height
210 mm
Weight *
9.3 kg
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)