location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB‑700U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H878541 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile signage projector: Ultra-short-throw design is perfect for even narrow spaces
  • - Up to 130-inch HD laser display: Full HD WUXGA resolution with Epson's 3LCD technology
  • - Fit and forget reliability: Maintenance-free laser projector guaranteed for 20,000 hours/five years
  • - Easy, flexible installation: Can be rotated 360 degrees, and project in portrait mode
  • - Simple set-up: Settings can be adjusted via web browser or smart device
Long product name Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White :
The long product name of Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70 - 130", 3LCD, 4000Lm, WUXGA (1920 x 1200), 16:10, 10Bits, Digital Zoom, Manual Focus, Laser Light source
More>>>
Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White:
The official description of Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laser signage solution
Fit and forget signage projector that can create a bright, scalable image up to 130 inches and delivers 20,000 hours' reliable performance.

Revolutionise your signage experience with our flexible ultra-short-throw laser projector
Bring a shop, gallery, museum, office or classroom to life with an easy-to-install and hassle-free ultra-short-throw laser projector. The EB-700U is a cost-effective alternative to a flatscreen with the potential to show much larger images. It can project a large image from a very short distance, making it ideal for tight spaces such as shop windows and corridors.

Install flexibility
The ultra-short-throw design enables projection of a large image from a shorter distance, helping you utilise your space effectively. Even in tiny spaces such as shop display cases, a large image can be projected.

Fit and forget
Once installed, the EB-700U can be used for up to 20,000 hours without any maintenance, helping reduce running costs. This also makes it ideal for digital signage applications as you can 'fit and forget' it in areas that aren't easily accessible. This ultra-short-throw projector brings your media to life thanks to 3LCD technology that offers a display up to three times brighter than competing products2. Its 2,500,000:1 dynamic contrast ratio also produces more vibrant colours and more accurate reproduction.

Minimal maintenance
Epson's fit and forget laser technology is robust, reliable and requires next to no maintenance at all, making it ideal for long-term installations.

Superior dustproof design
A newly designed high-performance filter and an improved dustproof structure prevent dust penetration into the optical engine. Higher brightness lasts longer in comparison to conventional models thanks to this dust-resistant design. The optimised airflow means that dirty air does not blow onto the optical engine, which is the core component of the projector.

Digital signage without a PC
The EB-700U can display content without a PC connection. Simply insert a USB memory device into the projector to play slideshows, movie files, and other media.

Up to 130" Full HD display
The EB-700U is capable of displaying a picture of up to 130 inches in WUXGA Full-HD for museum, gallery, retail and boardroom use. It can be moved 360 degrees in any direction horizontally, vertically or rotationally, and also now supports portrait projection.

High-quality, bright images
Even in bright rooms, this powerful yet affordable Full-HD projector delivers exceptionally bright yet colourful images with clear details. It's all thanks to 3LCD technology, which produces an equally high White and Colour Light Output of 4,000 lumens.

Short summary description Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This short summary of the Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB‑700U, 4000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1778 - 3302 mm (70 - 130"), 16:10

Long summary description Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson EB‑700U data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson EB‑700U. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 4.2 mm. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1778 - 3302 mm (70 - 130")
Projection distance
0 - 0.8 m
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.8 m
Contrast ratio (dynamic)
2500000:1
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Native aspect ratio *
16:10
Projector brightness (economic mode)
2800 ANSI lumens
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Light source
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
4.2 mm
Video
Full HD *
Yes
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
3
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
30 dB
Noise level *
39 dB
Air filter
Yes
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
423 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
332 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
494 mm
Depth
437 mm
Height
188 mm
Weight *
11 kg
Package width
575 mm
Package depth
655 mm
Package height
260 mm
Package weight
14.9 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
147 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
16 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
147 cm
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)