location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1470Ui
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H876040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946641034
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:25:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector White
  • - 3LCD 4000 ANSI lumens
  • - 20000 h
  • - WUXGA (1920x1200) 16:10
  • - Screen size compatibility: 1778 - 2540 mm (70 - 100") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - AC 423 W
More>>>
Short summary description Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This short summary of the Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1470Ui, 4000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1778 - 2540 mm (70 - 100"), 0.4 - 0.6 m

Long summary description Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson EB-1470Ui data projector Ultra short throw projector 4000 ANSI lumens 3LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson EB-1470Ui. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 4.2 mm, Aperture range (F-F): 1.6 - 1.6. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Dynamic, Photo, Presentation, Whiteboard, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
1778 - 2540 mm (70 - 100")
Projection distance
0.4 - 0.6 m
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Contrast ratio (dynamic)
2500000:1
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2800 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.7 cm (0.67")
Light source
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
4.2 mm
Aperture range (F-F)
1.6 - 1.6
Zoom capability
Yes
Zoom ratio
1.35:1
Throw ratio
0.27 - 0.37:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Dynamic, Photo, Presentation, Whiteboard, sRGB
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
Microphone in
Yes
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
DVI port *
Yes
Mobile High-Definition Link (MHL)
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Miracast
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Features
Noise level *
38 dB
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Ultra short throw projector
Product colour *
White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
423 W
Power consumption (standby) *
2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 10, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, Ubuntu 16.04
Weight & dimensions
Width
494 mm
Depth
437 mm
Height
172 mm
Weight *
11.4 kg
Package width
575 mm
Package depth
790 mm
Package height
335 mm
Package weight
30.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, USB
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Warranty card
Yes
Bundled software
Easy Interactive Tools, Epson Projector Management Software, EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
105 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
105 cm
Harmonized System (HS) code
85286200
Other features
RS-232C
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)