location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-LS10500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H873040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629407
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:02:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Large venue projector Black
  • - 3LCD 1500 ANSI lumens
  • - Lamp 17000 h
  • - 1080p (1920x1080) 16:9
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 442 W
Warranty: Three-year limited warranty
Long product name Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black :
The long product name of Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1080p, 1920 x 1080, 1500 lum, HDR, 3D, HDMI, RS-232C, RJ-45
More>>>
Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
The official description of Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4K and HDR-compatible laser projector for the ultimate home theater.

Experience exquisite clarity, color and contrast with the elite Pro Cinema LS10500 laser projector, the ultimate addition to your professionally-installed home theater system. Featuring revolutionary 3LCD Reflective laser technology, plus 4K Enhancement*, this high-performance projector accepts 4K UHD input for stunning, crystal-clear images with unbelievable detail. And, it offers High Dynamic Range (HDR) support, displaying an extraordinary range of brightness, shadow and color that's unlike anything you've seen. Delivering 1,500 lumens of color brightness and 1,500 lumens of white brightness1, the LS10500 also boasts an AbsoluteBlack™ contrast ratio, super-wide color gamut, and state-of-the-art powered lens optimized for 4K content and precision.

Short summary description Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This short summary of the Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-LS10500, 1500 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 762 - 7620 mm (30 - 300"), 2.4:1, 4:3, 16:9

Long summary description Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Epson EH-LS10500. Projector brightness: 1500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 17000 h, Service life of light source (economic mode): 30000 h. Focus: Auto, Focal length range: 21.3 - 44.7 mm, Aperture range (F-F): 2.5 - 3.7. Supported 3D formats: Side by side, Top and bottom, Supported video modes: 1080p, 2160p, Video processing: 10 bit. Serial interface type: RS-232C, HDMI connector type: Full-size, USB connector type: Mini-USB B

Projector
Supported aspect ratios
2.4:1, 4:3, 16:9
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2.83 - 6.04 m
Projector brightness *
1500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
-30 - 30°
Matrix size
1.88 cm (0.74")
White light output
1500 ANSI lumens
Colour light output
1500 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
17000 h
Service life of light source (economic mode)
30000 h
Lamp power
1500 W
Lens system
Focus *
Auto
Focal length range
21.3 - 44.7 mm
Aperture range (F-F)
2.5 - 3.7
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
2.1:1
Throw ratio
1.28 - 2.73:1
Horizontal lens shift range
-40 - 40%
Vertical lens shift range
-90 - 90%
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Supported video modes
1080p, 2160p
Video processing
10 bit
Colour modes (2D)
Bright cinema, Cinema, Dynamic
Colour modes (3D)
Cinema, Dynamic
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4
Mini-USB 2.0 ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
19 dB
HDCP
Yes
2D/3D frequency image
240/480 Hz
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
442 W
Power consumption (standby) *
0.38 W
Power consumption (economy mode)
262 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
550 mm
Depth
553 mm
Height
238 mm
Weight *
18 kg
Package width
690 mm
Package depth
750 mm
Package height
360 mm
Package weight
24.9 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
3D glasses included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
5 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
15 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
5 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Other features
RS-232C
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:52
Uk has collected 4 expert reviews for Epson EH-LS10500 data projector Large venue projector 1500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
projectorreviews.com
Updated:
2018-06-01 11:27:52
The Epson LS10500 laser projector is ready for prime time in your theater. Replacing the older LS10000 – one of the first 1080p projectors that could accept 4K content- the LS10500 adds one major capability – HDR support.That's on top of all the capabilit...
Good and Cons9. Epson Pro Cinema LS10500 Laser Projector Review – Full Specifications, Next Page, Epson Pro Cinema LS10500 Laser Projector Review – Full Specifications, You May Also Like, Casio XJ-UT351WN Ultra Short Throw Projector Review, Acer H7550ST Home E...
Bad Pros, Epson Pro Cinema LS10500 Laser Home Theater Projector – Review - LS10500 Projector Overview - Pro Cinema LS10500 - Highlights2. Epson Pro Cinema LS10500 Projector Review – Hardware 2 - LS10000 Lens Throw - LS10000 Lens Shift - LS10500 Remote Control...
Bottom line 2K or 4K, HDR and Competition - LS10500 Pros and Cons9. Epson Pro Cinema LS10500 Laser Projector Review – Full SpecificationsNext PageEpson Pro Cinema LS10500 Laser Projector Review – Full SpecificationsYou May Also LikeCasio XJ-UT351WN Ultra Short Thr...
0%
soundandvision.com
Updated:
2018-06-01 11:27:52
If video projectors have one serious limitation as display devices, at least for the home, it's lamp life. Manufacturers make glowing claims for this, sometimes as high as 6,000 hours; that's to half brightness. However, the video perfectionist is unlikel...
Good Stunning resolution, Excellent blacks and shadow detail, Compatible with 4K content...
Bad Some clipping in HDR...
Bottom line If you want a projector illuminated by laser light, this Epson is the only game in town for less than five figures. But there's a lot more here to rave about than just the lasers...
82%