location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW6700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H799040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946617886
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 70000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 364 W
Long product name Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White :
The long product name of Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.61" MLA, 3000 lum, 1920 x 1080, 16:9, USB 2.0, VGA, MHL, 410‎ x 304 x 157 mm, 6.9 kg
More>>>
Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
The official description of Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be prepared to be impressed; the EH-TW6700 delivers on all fronts with a range of high-end features to generate bright, colourful and high contrast Full HD images, all at an affordable price. What’s more, it's easy to set up with a wide lens-shift range, optical zoom and vertical and horizontal keystone correction, producing exceptionally well-adjusted images in seconds.

Sharp, smooth images
Using Epson's 3LCD technology for high brightness and vivid colour, this Full HD projector features high White and Colour Light Output of 3,000 lumens and 70,000:1 dynamic contrast ratio. This technology ensures bright, vivid colours and deep blacks. Frame interpolation and Detail Enhancement provide sharper and smoother motion pictures and great detail, for greater clarity, and the EH-TW6700 can also convert standard 2D video into 3D.

Enjoy the big-screen experience with easy set-up
Sit back and immerse yourself in the experience from the very start with our easy to install, simple to use projector, which can be placed almost anywhere. With this model boasting a 1.6x optical zoom, vertical ±60% and horizontal ±24% keystone correction, superbly aligned images can be achieved effortlessly. Maintenance is also kept to a minimum with the EH-TW6700. Thanks to the incredibly long lamp life, you can watch a movie every day on the big screen for the next seven years.

Key Features
- Affordable, high-performance home cinema: Displays both 2D & 3D video
- Smooth, fast-moving action: Frame interpolation and Detail Enhancement
- Watch a movie a day for 7 years: 5,000 hours lamp life in Eco mode
- Wide lens shift: Vertical ±60% and horizontal ±24%
- Enjoy deep blacks and vivid colours: 70,000:1 contrast ratio

Short summary description Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW6700, 3000 ANSI lumens, 3LCD, 1080p (1920x1080), 70000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW6700. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video processing: 10 bit. Noise level: 32 dB, Noise level (economic mode): 24 dB, Country of origin: Philippines

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2.95 - 4.8 m
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
70000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
250 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.32 - 2.15:1
Horizontal lens shift range
-24 - 24%
Vertical lens shift range
-60 - 60%
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Video processing
10 bit
Colour modes (2D)
Bright cinema, Cinema, Dynamic, Natural
Colour modes (3D)
Cinema, Dynamic
Video colour modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
2
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
24 dB
Noise level *
32 dB
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
364 W
Power consumption (standby) *
0.4 W
Power consumption (PowerSave)
279 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
410 mm
Depth
304 mm
Height
157 mm
Weight *
6.9 kg
Package width
235 mm
Package depth
495 mm
Package height
475 mm
Package weight
9.105 g
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Bundled software
EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Source Testseek summary Average rating
Reviews
Updated:
2018-04-30 11:56:05
Uk has collected 7 expert reviews for Epson EH-TW6700 data projector Standard throw projector 3000 ANSI lumens 3LCD 1080p (1920x1080) 3D White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2018-04-30 11:56:04
If a projector is a bridge between the big-screen spectacle of the cinema, and the comfortable familiarity of the home, then Epson's EH-TW6700 straddles the gap perfectly. The spec sheet for the EH-TW6700 is roughly in line with what we've seen from othe...
Good Punchy image, Easy set-up, Handles motion well, Crisp and sharp...
Bad Extreme blacks and whites need more subtlety, Upscaling could be better...
Bottom line But on the whole, Epson is known for putting out high-quality projectors and its latest addition is no exception to this rule.The EH-TW6700 is rich, relatively detailed, and happy to handle even motion-heavy movies. If you're looking to get a cinema exper...
80%
topnewreview.com
Updated:
2018-04-30 11:55:57
THE EH-TW6700 IS the newest iteration in what has proved a long-running and popular line of home cinema projectors from top LCD purveyor Epson. It combines a manageable form factor with bullet-proof setup and high-quality 1080p imagery. But given the grow...
Bottom line This low-cost home cinema projector delivers filmic images rich in detail and colour. A compelling reason to still buy into 1080p AV.Buy this item @Amazon.co.uk...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)