location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H710041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-performance home cinema: 4K-enhanced, Full HD with UHD BD and HDR support
  • - Smooth, fast-moving action: Frame interpolation and Detail Enhancement
  • - Watch a movie a day for 7 years: 5,000 hours lamp life in Eco mode
  • - Fully motorised optics: Powered zoom, focus and lens shift
  • - Wide lens shift: Vertical ±96.3% and horizontal ±47.1%
Warranty: 24 months Carry-in, Lamp: 36 months or 3,000 h
Long product name Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black :
The long product name of Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EH-TW9300 3LCD, 0.74" MLA (D9), 2500 Lu, Full HD 1080p, 1920 x 1080, 16:9, 1,000,000 : 1, 2D/3D - 240 Hz / 480 Hz, 1.07 billion colours, USB 2.0 Type A, USB 2.0 Type B (Service Only), RS-232C, Wireless Network (optional), Trigger out, VGA in, HDMI in (2x), HDMI (HDCP 2.2), Ethernet Interface (1000 Base-T/ 100-Base TX/ 10-Base-T), Ad-Hoc / Infrastructure, Kensington lock, Wireless LAN security, 11 kg, Black
More>>>
Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
The official description of Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POWERFUL PROJECTOR

Feel the magic of the cinema at home with this HDR capable, 4K-enhanced projector utilising Epson's technology and 3LCD technology.

Amazing picture quality for the ultimate home cinema experience

Film fanatics will revel in this powerful projector’s impressive display. A combination of high-end technologies come together to deliver exceptional image quality with a high 1,000,000:1 dynamic contrast ratio, 4K-enhancement, 3LCD technology, UHD BD and HDR support. And with motorised optics, it's easy to achieve perfectly aligned images with the minimum of fuss.

Short summary description Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This short summary of the Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9300, 2500 ANSI lumens, 3LCD, 1080p (1920x1080), 1000000:1, 16:9, 1270 - 7620 mm (50 - 300")

Long summary description Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Epson EH-TW9300. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Zoom type: Manual. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Colour modes (2D): Bright cinema, Cinema, Dynamic, Natural. Serial interface type: RS-232

Projector
Screen size compatibility *
1270 - 7620 mm (50 - 300")
Projection distance
3 - 6.3 m
Projector brightness *
2500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
1000000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
± 30°
White light output
2500 ANSI lumens
Colour light output
2500 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
250 W
Lens system
Focus *
Auto
Focal length range
22.5 - 46.7 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
2.1:1
Throw ratio
1.35 - 2.84:1
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Video processing
10 bit
Colour modes (2D)
Bright cinema, Cinema, Dynamic, Natural
Colour modes (3D)
Cinema, Dynamic
Video colour modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Features
Noise level (economic mode)
20 dB
HDCP
Yes
Noise level *
24 dB
2D/3D frequency image
240/480 Hz
Features
Country of origin
China
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
335 W
Power consumption (standby) *
0.35 W
Power consumption (PowerSave)
270 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
520 mm
Depth
450 mm
Height
170 mm
Weight *
11 kg
Package width
515 mm
Package depth
660 mm
Package height
260 mm
Package weight
14.3 kg
Packaging content
Remote control included *
No
Cables included
HDMI
Manual
Yes
Bundled software
EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
4.63 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
16 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
4.63 m
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:56:43
Uk has collected 27 expert reviews for Epson EH-TW9300 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
homecinemacentral.com.au
Updated:
2019-12-01 19:56:32
...
Bottom line You will love either projector in our opinion.If they were the same price we'd buy the Epson but they are not the same price in reality. You should be able to get a far better deal on the BenQ if you shop around. Either will impress, if you're boasting ab...
0%
uk.hardware.info
Updated:
2019-12-01 19:56:32
Last year we tested the Epson LS10.000, a '4K Enhanced' projector that offers better-than-full-hd image quality, but has a high price tag of more than 6597 pounds / 7200 euros in part because of its laser engine. Since then, Epson made their 4k enhancemen...
Bottom line The Epson EH-TW9300W is an elegant projector that (nearly) offers 4K image for a price that is clearly a lot lower than true 4K-models. Epson's pixel shifting technology works remarkably well, and with video images most people will have trouble seeing the...
0%
geeklingo.net
Updated:
2019-12-01 19:56:32
Epson recently launched a range of new projectors for the home theatre market including the EH-TW9300W. Key features of the Epson EH-TW9300W include:Not a lot in the box but still everything that you need to get going. The exception being HDMI and optical...
Bottom line Projectors have come a long way over the past few years. The Epson EH-TW9300W was very easy to setup and provided exceptional picture quality in a moderately lit and dark room. The wireless 4K adapter coupled with lens shift technology simplifies the inst...
0%
EISA.eu
Updated:
2019-12-01 19:56:36
This successor to the 2014/15 EISA-award winning EH-TW9200 builds upon that model's superior setup flexibility while embracing new formats and features. Epson's 4K Enhancement pixel-shifting technology upscales incoming sources for greater sharpness. Ultr...
0%
whathifi.com
Updated:
2019-12-01 19:56:36
If it looks like a duck, swims like a duck and quacks like a duck, then it probably is a duck. But if it's called “4K-enhanced”, as Epson's EH-TW9300W projector is, you're entitled to question if it swims or quacks in native 4K.The EH-TW9300W uses some co...
Good Crisp detail, Good handling of whites, Intuitive control...
Bad Brash colours, Blacks lack insight...
Bottom line If you can ignore the 4K-enhanced claims and instead see the TW9300W for the impressive downscaling projector it is, you won't be disappointed.The picture is crisp and the colours bold, and its wireless transmitter means it can connect to a multitude of 4...
80%
trustedreviews.com
Updated:
2019-12-01 19:56:36
The EH-TW9300W is a £3,300 LCD projector. That may sound steep, but it offers a lot. It plays both 4K and high dynamic range (HDR) signals, and also ships with a wireless HD system that lets you beam pictures to the projector – without with the usual long...
Good Fantastic SDR picture quality, Surprisingly good HDR picture quality, Remarkable value for what's on offer...
Bad Some odd connection limitations, Runs quite loudly in HDR-friendly high lamp mode, Not true 4K...
Bottom line Epson EH-TW9300W – Performance The EH-TW9300W's picture performance is ridiculously good for a £3,300 projector. Particularly amazing is how impressively it handles HDR. Projectors routinely struggle with HDR due to their innate inability to deliver the s...
90%
avforums.com
Updated:
2019-12-01 19:56:40
The EH-TW9300 is the top-of-the-range bulb-based home cinema projector from Epson for 2017. It sits above the recently reviewed EH-TW7300 and adds a claimed higher contrast ratio, with 200 more lumens, better black levels and it retails for £2,999. But in...
Good The faux 4K images look stunning, Fantastic colour reproduction for HD and 4K material, Superb black levels and shadow detail, Lens memory functions, Motorised lens shift and lens cover, HDR compatible, ISFccc Certified, Epson colour filter gets 4K colour...
Bad Only one HDCP 2.2 HDMI port, Nothing else at this price vs. performance point...
Bottom line Don't let the fact that HDR on a projector is nowhere near as good as a TV put you off going the big screen route with something like the Epson TW9300. Yes, it can't produce the specular highlights like our Samsung KS9500 TV or get anywhere near the brigh...
90%
pcpowerplay.com.au
Updated:
2019-12-01 19:56:43
My good friends know how obsessed I am with projectors – my first model was around the time of the original Xbox release, where it's 720p resolution looked absolutely incredible blown up to the size of a theatre screen on my wall. It's also why I do most...
Good 1080p input, Upscales to 4K, HDR...
Bad Not truly 4K, Contrast ratio relies on dynamic iris...
Bottom line One day we'll have affordable 4K projectors, but today is not that day...
70%
videogamesuncovered.com
Updated:
2019-12-01 19:56:43
Straight out of the box, the TW9300W being the higher end of the range comes with a selection of extras you would normally have to buy optionally. One of the most useful extras is the Epson WiHD Wireless transmitter box that enables you to stream from you...
Bottom line The Epson EH-TW9300 really is the best in its range, with a stunning picture the produces bright whites, vivid colours and deep blacks. It might cost you a pretty penny but you get a pretty perfect image in return...
90%