location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-536Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H670040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946541426 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw projector White
  • - 3LCD 3400 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 1346.2 - 2946.4 mm (53 - 116") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 298 W
Long product name Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3400 Lum, WXGA, 1280 x 800, 16:10, 16000 : 1, 215 W, 5000 h, 37 dB, 3.9 kg
More>>>
Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short- throw projector

The EB-536Wi delivers superior-quality images and a host of additional features as standard to give users more for their money. Ideal for classrooms or small meeting rooms, this projector can be wall or ceiling mounted. It also includes a range of interactive features, including a fast-syncing pen for precise writing, which are available to use straight out of the box.

High-quality image

Complete with our 3LCD technology, the EB-536Wi displays superior-quality, bright images with more accurate colours. The image can be seen even in brightly-lit rooms thanks to an equally high white and colour light output. Image detail is clear thanks to a high contrast ratio and our new short throw lens means sharper images and improved focus.

More value for your money

The lamp in the EB-536Wi now lasts up to 10,000 hours in eco mode. The projector even conserves power during presentations by automatically adjusting the light output depending on the content. The A/V mute function pauses the presentation and dims the lamp by 70% to conserve energy while the projector is not in use. The projectors' built-in 16w speaker means audio content can be played directly through the projector, without the need for additional external speakers. The microphone input transforms the projector into a PA system, meaning presenters can be easily heard in a classroom environment.

Easy to use interactivity

Driverless installation and auto calibration makes setting up the EB-536Wi quick and easy. The EB-536Wi features dual pen capability, meaning two users can annotate across the entire screen area simultaneously using separate attributes1. The interactive pens are now also faster-syncing and more accurate for smooth, precise writing. Easy Interactive Tools software provides users with a wide-range of interactive features.

Short summary description Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-536Wi, 3400 ANSI lumens, 3LCD, WXGA (1280x800), 16:10, 1346.2 - 2946.4 mm (53 - 116"), 16:10

Long summary description Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-536Wi. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 6.4 - 6.4 mm, Zoom ratio: 1.35:1. Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1346.2 - 2946.4 mm (53 - 116")
Projection distance
0.5 - 1.2 m
Contrast ratio (dynamic)
16000:1
Projector brightness *
3400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Projector brightness (economic mode)
1900 ANSI lumens
Keystone correction, horizontal
- 5 - 5°
Keystone correction, vertical
-7 - 7°
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
6.4 - 6.4 mm
Zoom ratio
1.35:1
Throw ratio
0.48:1
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
Multimedia
RMS rated power
16 W
Design
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
0.28 W
Power consumption (PowerSave)
221 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
344 mm
Depth
315 mm
Height
94 mm
Weight *
3.9 kg
Package width
385 mm
Package depth
490 mm
Package height
220 mm
Package weight
6.1 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
USB
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:07
Uk has collected 2 expert reviews for Epson EB-536Wi data projector Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcmag.com
Updated:
2018-01-03 07:24:45
Basically a slightly brighter version of the model it's in the process of replacing in Epson's line, the Epson BrightLink 536Wi Interactive WXGA 3LCD Projector ($1,490) offers all the same leading-edge interactive features, from being able to work with tw...
Good Interactive features work at full brightness and can be used with any input. Bright image.
Bad Short throw, rather than ultra-short throw. Have to touch screen to interact. No 3D support...
Bottom line The Epson BrightLink 536Wi Interactive WXGA 3LCD Projector brings a little higher brightness to Epson's already-impressive, previous-generation design...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)