location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H587040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black
  • - 3LCD 2400 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 334 W
Long product name Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black :
The long product name of Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600000:1 contrast ratio, 2400lm White and Colour Light Output, 3LCD Full HD technology, Colour accuracy standard, Frame Interpolation and Super Resolution, Black
More>>>
Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
The official description of Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transport the magic of cinema into your own living room with this Full HD 3D projector. With an unbelievably high 600,000:1 contrast ratio in 2D and 3D mode and 3LCD technology, this Full HD projector is the perfect way to enhance your home cinema experience.

3LCD projector
Enhanced by Epson’s 3LCD panels, the EH-TW9200 provides superb high-quality images and rich, deep blacks for a wide variety of content. An equally high White and Colour Light Output of 2,400 lumens and ISF certification mean you can watch the latest films with bright and accurate colours in a variety of light levels.

Easy set up
The wide lens shift, powerful zoom lens, automatic vertical keystone correction and centred lens make it quick and easy to set up in a variety of positions, without picture blurring or distortion.

3D Home Cinema
You can watch bright 3D content with Epson’s luminance enhancement technology and lightweight, rechargeable Radio Frequency (RF) active shutter 3D glasses1. Also, the projector easily converts 2D high definition films into 3D, allowing you to experience even more 3D content.

Sharp, clear projections
Epson's Super Resolution technology and Frame Interpolation create a sharp, clear viewing experience with smooth, fluid screen movement for enjoyable entertainment in both 2D and 3D.

Short summary description Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This short summary of the Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9200, 2400 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 762 - 7620 mm (30 - 300"), 16:9

Long summary description Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Epson EH-TW9200. Projector brightness: 2400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Zoom type: Manual. Serial interface type: RS-232. Noise level: 22 dB, Noise level (economic mode): 32 dB, Country of origin: China

Projector
Supported aspect ratios
16:9
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2.88 - 6.36 m
Projection distance (wide)
0.9 - 9 m
Projection distance (tele)
1.9 - 19.2 m
Contrast ratio (dynamic)
6000000:1
Projector brightness *
2400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Native aspect ratio *
16:9
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.88 cm (0.74")
Matrix type
3-panel (p-Si TFT active)
White light output
2400 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
E-TORL
Lamp power
230 W
Lamp power (economic mode)
176 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
22.5 - 47.2 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Full HD *
Yes
3D *
Yes
Ports & interfaces
HDMI version
2.0
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
12V trigger
Yes
DC-in jack
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
Features
HDCP
No
Noise level *
22 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
334 W
Power consumption (standby) *
270 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
466 mm
Depth
395 mm
Height
158 mm
Weight *
8.4 kg
Package width
510 mm
Package depth
570 mm
Package height
345 mm
Package weight
11.9 kg
Packaging content
Remote control included *
No
3D glasses included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:42
Uk has collected 10 expert reviews for Epson EH-TW9200 data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15 00:57:41
The front of the big, black, pebble-shaped machine is dominated by the large central lens, a design trope that confidently announces that it's looking out at the world through some very serious optics. Symmetrical finned air-vents on either side handle th...
80%
techsmart.co.za
Updated:
2016-11-15 00:57:42
The TW9200 is one of Epson's top of the range home cinema projectors, and a large one at that. Boasting class leading colour quality as well as 2D and 3D capability, we see how it measures up.Large-ScaleOn initial inspection, Epson's EH-TW9200 looks prett...
Good Fantastic image quality and contrast ratio; Host of connections allows for multiple device setup; 3D feature great integration...
Bad Projector produces fair amount of heat; Pretty expensive home cinema unit...
0%
avforums.com
Updated:
2016-11-15 00:57:42
Epson flagship projector line-up hasn't changed much over the last three years but if the performance is good, why reinvent the wheel? The TW9000 was a great LCD projector that offered an effective performance at a very competitive price. Epson were able...
Good Excellent blacks and dynamic range, Good image brightness, even in 3D, Very good greyscale and colour out-of-the-box, Reference greyscale and colour after calibration, Very good greyscale and gamma out-of-the-box, Comprehensive calibration controls, Excel...
Bad Motorised lens controls would be useful, No lens memory feature, Potential issue with dust blobs...
Bottom line Epson have been refining their flagship home cinema projector over the last two years, with each one superseding the one before. The EH-TW9200 is another worthy addition with the attractive design and excellent build quality that we have come to expect fr...
90%
trustedreviews.com
Updated:
2016-11-15 00:57:42
What is the Epson EH-TW9200? The Epson TW9200 is a 3D-capable home cinema LCD projector positioned near the top of Epson's 2014 projection range. The only model higher is the TW9200W, which adds a wireless HDMI connection system – and a white rather than...
Good Superb contrast-rich 2D pictures, Sharp, unfatiguing 3D pictures, Exceptional set up flexibility...
Bad Runs noisily in normal lamp mode, Dynamic iris causes a slight rumbling noise, No motorised zoom...
Bottom line Epson has surprised us with the TW9200 -- in a good way. By delivering a substantial rather than merely incremental increase in contrast over its predecessors and seemingly improving the quality of its lens and image processing, it's taken LCD projector p...
90%