location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX6220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H550220-N
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC
Long product name Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White :
The long product name of Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WXGA 1280 x 800, 3LCD Projector, 3-chip technology, 3000 lumens, 5.29 lb
More>>>
Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
The official description of Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Big-Screen Projector with Proven Performance
The EX Series ensures compelling presentations. The EX6220 features the ultimate in widescreen HD performance. With convenient HDMI connectivity, the EX6220 projector delivers digital video and audio with just one cable. Plus, Epson's Simple Setup Suite, a host of innovative features, enables flexible positioning and rapid setup in any venue. It's the perfect solution for professionals whose presentations demand proven performance.

3x Brighter Colors with Epson
Brilliant image quality requires high color brightness. Epson 3LCD projectors have 3x Brighter Colors than leading competitive projectors. Delivering 3000 lumens of color brightness1 and 3000 lumens of white brightness1, the EX6220 uses 3LCD, 3-chip technology for brilliant images with true-to-life color.

Short summary description Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
This short summary of the Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EX6220, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 10000:1, 16:10, 16:10

Long summary description Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
This is an auto-generated long summary of Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Epson EX6220. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1440 x 1050, 1440 x 900 (WXGA+), Video processing: 10 bit. USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
16:10
Projection distance
0.9 - 9 m
Projection distance (wide)
0.9 - 0.9 m
Projection distance (tele)
9 - 9 m
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix type
3-panel (p-Si TFT active)
White light output
3000 ANSI lumens
Colour light output
3000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.58 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1440 x 1050, 1440 x 900 (WXGA+)
Video processing
10 bit
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DC-in jack
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
294.6 mm
Depth
228.6 mm
Height
76.2 mm
Weight *
2.4 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:56:54
Uk has collected 2 expert reviews for Epson EX6220 data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcmag.com
Updated:
2016-11-15 00:56:54
A low-cost competitor to the Editors' Choice NEC NP-M311W$799.00 at Office Wonderland, the Epson EX6220 WXGA 3LCD Projector ($599.99) delivers the same resolution and essentially the same brightness (at a rated 3,000 lumens, compared with 3,100), along wi...
Good Long lamp life. Bright. Native WXGA resolution. Excellent quality for data images. Video is better than what you'd expect for a data projector.
Bad No 3D support. No audio out port...
Bottom line The Epson EX6220 WXGA 3LCD Projector delivers a bright image, excellent quality for data images, and better video quality than most data projectors...
80%
projectorcentral.com
Updated:
2016-11-15 00:56:54
The Epson EX6220 offers a lot for the price. If you're looking for a low cost 1280x800 projector, whether for permanent installation in a small to mid-size room or to use as a portable, it's a more than capable choice...
97%