Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135981
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 Years
Long product name Epson EB-X02:

EB-X02, LCD, 1024x768, 4:3, 3000:1, 2600L, 200W UHE, 5000h, 1.2x, 30-300'', 1.8-2.17m, 2.3kg, Black

Epson EB-X02:

Corporate Portable Multimedia Projectors
The Epson EB-X02 breaks the mould for portable business projectors, delivering spectacular image quality and ease of use. The ultra bright 2,600 lumens of colour/white light output, sharp resolution and 3LCD, 3-chip technology transforms presentations into brilliant masterpieces with precise detail and true-to-life colour.

Features:
Powerful 2,600 Lumens Light Output and Colour Light Output
– All the power you need to create big, bold presentations and dazzling home theatre.
Automatic Vertical Keystone Adjuster
– This function automatically detects the projector’s vertical angle and adjusts the vertical keystone distortion instantly.
USB Plug ‘n Play
– Transmit Images, Sound and Mouse Operation through one USB cable
Spectacular Quality and Colour with 3LCD Technology
– Delivering superb image quality, this innovative technology always ensures powerful visual presentations.
Low Cost of Ownership
– The EB-X02 utilizes a low priced lamp and makes use of a new High Efficiency Filter; extending the life of your projector.

Powerful 2,600 lumens brightness
The Epson EB-X02 projector delivers 2,600 lumens of light + colour light output for rich colourful images. Whether you’re projecting images with deep, dark colours or a white screen with minimal text or graphics, you get consistent light output. This makes the EB-X02 bright enough to be used as either an installation or desktop projector in even the brightest of rooms, without the need to dim the lights or close the curtains.

Automatic Vertical Keystone Adjuster
Take all the guess work out of setting up your projector, thanks to the Auto Keystone. This function automatically detects the projector’s vertical angle and adjusts the vertical keystone distortion instantly.

USB Plug ‘n Play
Epson’s advanced 3 in 1 USB connectivity enables instant Plug ‘n Play setup for Video, Audio and Control. Forget about complicated computer key sequences and non-intuitive controls. Instead, just plug in a standard USB cable and let your presentation impress the audience.

Spectacular Quality and Colour with 3LCD Technology
3LCD technology is durable and dependable. Road-tested by millions of projector users around the world, it has been used in more projection products than any other. The Epson EB-X02 also delivers clear, rich and vibrant colours due to the use of 3 chips providing full-time, true-to-life colour.

Low Cost of Ownership
The EB-X02 utilizes a low priced lamp and makes use of a new High Efficiency Filter; extending the life of your projector.

Short summary description Epson EB-X02:

Epson EB-X02, 2600 ANSI lumens, LCD, XGA (1024x768), 3000:1, 762 - 7620 mm (30 - 300"), 1.8 - 2.17 m

Long summary description Epson EB-X02:

Epson EB-X02. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Optical zoom: 1.2x. Supported graphics resolutions: 1024 x 768 (XGA). USB connector type: USB Type-B

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.