location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H341040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3500 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 300
  • - 10 W
  • - 237 W
Long product name Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1830 - LCD, 1024 x 768, 2000:1
More>>>
Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768):
The official description of Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The impressive Epson EB-1830 offers pure projection power for average to large-sized meeting rooms.

Count on its 3500 lumens White and Colour Light Output and superior image quality to make your presentations shine, even in broad daylight or with the meeting room lights on to make notes. To help you manage it all, the EB-1830 features 8 colour mode settings to suit any need, including a new option to combat glare and reflection when projecting on whiteboard.

Its exceptional value is complemented by easy connectivity, offering you a flexible projection experience. For better business presentations, the EB-1830 is definitely your preferred partner.

Short summary description Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1830, 3500 ANSI lumens, LCD, XGA (1024x768), 2000:1, Lamp, 2500 h

Long summary description Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-1830 data projector 3500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-1830. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 24 - 38.2 mm. Country of origin: Japan. RMS rated power: 10 W

Projector
Screen size compatibility *
300
Projector brightness *
3500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
24 - 38.2 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
2
Network
Ethernet LAN (RJ-45) ports
1
Features
Country of origin
Japan
Multimedia
RMS rated power
10 W
Number of built-in speakers
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
237 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Weight *
3.4 kg
Package width
395 mm
Package depth
525 mm
Package height
235 mm
Package weight
6.38 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Other features
Dimensions (WxDxH)
357 x 257 x 86 mm