Epson logo

Epson PowerLite 400W 1800 ANSI lumens LCD WXGA (1280x720)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22263
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite 400W 1800 ANSI lumens LCD WXGA (1280x720):

Epson PowerLite 400W, 1800 ANSI lumens, LCD, WXGA (1280x720), 500:1, 1270 - 2540 mm (50 - 100"), 16.78 million colours

Long summary description Epson PowerLite 400W 1800 ANSI lumens LCD WXGA (1280x720):

Epson PowerLite 400W. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Lamp type: UHE, Lamp power: 170 W. Serial interface type: RS-232. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.