Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Pro Z8000WUNL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H266920
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7255
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector :
The short editorial description of Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector

PowerLite Pro Z8000WUNL, 6000 lumens, 1920 x 1200 WUXGA, 3LCD, 5000:1, Ethernet
More>>>
Short summary description Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector:
This short summary of the Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Epson PowerLite Pro Z8000WUNL, 6000 ANSI lumens, LCD, WUXGA (1920x1200), 5000:1, 1.5 - 12.7 m, 16.78 million colours
Long summary description Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector :

Epson PowerLite Pro Z8000WUNL. Projector brightness: 6000 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Service life of lamp: 2500 h, Bulb power: 660 W, Lamp type: UHE. Focal length range (f-f): 36 - 57.35 mm. Analog signal format system: NTSC,NTSC 4.43,PAL,SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA),1400 x 1050 (SXGA+),1600 x 1200 (UXGA),640 x 480 (VGA),800 x 600 (SVGA), Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. Noise level: 38 dB, Vertical scan range: 24 - 60 Hz, Horizontal scan range: 15 - 80 kHz

This is an auto-generated long summary of Epson PowerLite Pro Z8000WUNL 6000ANSI lumens LCD WUXGA (1920x1200) 3D White data projector based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 2 expert reviews for Epson PowerLite Pro Z8000WUNL and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%