Epson logo

Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60022
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-X5, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 0.84 - 10.42 m

Long summary description Epson EMP-X5 2200 ANSI lumens LCD XGA (1024x768):

Epson EMP-X5. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 18.40 - 22.12 mm. Market positioning: Home cinema. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.