Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-S5EDU 3 year lamp warranty
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H252B40LU
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5033
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 21 Jan 2020 15:35:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year lamp warranty
Long product name Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600) :
The short editorial description of Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600)

EMP-S5 / LCD / SVGA (800x600) / 2000 ANSI lumens / 400:1 / F=1.44 / f=16.6mm / 3 year lamp warranty
More>>>
Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600):
The official marketing text of Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600) as supplied by the manufacturer

Affordable, high performance projector for the classroom or office
Bring performance, reliability and value to your classroom or office presenting with this compact, versatile projector. It's easy to use and packed with features to enhance your presentations, and save time and money.

The Epson EMP-S5 makes great classroom or office presenting simple, fast and affordable. Be ready to present in just 5 seconds, and on the move in just 1! And get a perfect picture every time with Keystone Correction.

Take charge with the new Easy-Use remote, and pause instantly with the A/V mute slide. Maximise reliability and value with Epson's exclusive E-TORL lamp, which lasts up to 4000 hours and produces bright, clear images at an excellent 2000 lumens.

Short summary description Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600):
This short summary of the Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-S5EDU 3 year lamp warranty, 2000 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colors

Long summary description Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Epson EMP-S5EDU 3 year lamp warranty data projector 2000 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Epson EMP-S5EDU 3 year lamp warranty. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range (f-f): 0 - 16.6 mm, Digital zoom: 1.35x. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 1 W

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Number of colours
16.78 million colors
Uniformity
Defines in percentage the harmonious spread of the projection
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
The characteristics of the lamp.
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
0 - 16.6 mm
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1.35x
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
Composite video in *
The socket (port) for the composite video input (white cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
35 dB
Dot clock scanning frequency
162 MHz
Multimedia
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
248 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5.8 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Other features
Audio input
The type of audio input that the device requires, and the connection needed.
RCA x 1
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
245 x 327 x 92 mm
Power requirements
100-240V AC±10% 50/60Hz
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F=1.44
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Video out
D-Sub 15 x 1
Customer service details
X