Epson logo

Epson EMP-S5 with 3-year Lamp Warranty

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12198
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-S5 with 3-year Lamp Warranty:

Epson EMP-S5 with 3-year Lamp Warranty, 2000 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-S5 with 3-year Lamp Warranty:

Epson EMP-S5 with 3-year Lamp Warranty. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Country of origin: China. Market positioning: Home cinema. Weight: 2.6 kg, Package width: 378 mm, Package depth: 420 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.