Epson logo

Epson EMP-S5 2000 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38067
Info modified on:
21 Jan 2020, 15:35:51
Short summary description Epson EMP-S5 2000 ANSI lumens LCD SVGA (800x600):

Epson EMP-S5, 2000 ANSI lumens, LCD, SVGA (800x600), 762 - 7620 mm (30 - 300"), 16.78 million colours, Lamp

Long summary description Epson EMP-S5 2000 ANSI lumens LCD SVGA (800x600):

Epson EMP-S5. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Market positioning: Home cinema. Weight: 2.6 kg. Dimensions (WxDxH): 245 x 327 x 92 mm, Power requirements: 100 – 240 V AC ±10%, 50/60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.