Epson logo

Epson EMP-1815 3500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67543
Info modified on:
21 Jan 2020, 15:31:44
Short summary description Epson EMP-1815 3500 ANSI lumens LCD XGA (1024x768):

Epson EMP-1815, 3500 ANSI lumens, LCD, XGA (1024x768), 500:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-1815 3500 ANSI lumens LCD XGA (1024x768):

Epson EMP-1815. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 24 - 38.2 mm. Serial interface type: RS-232. Market positioning: Home cinema

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.