Epson logo

Epson EMP-1710 + Gyro Mouse 2700 ANSI lumens LCD XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39498
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-1710 + Gyro Mouse 2700 ANSI lumens LCD XGA (1024x768):

Epson EMP-1710 + Gyro Mouse, 2700 ANSI lumens, LCD, XGA (1024x768), 400:1, 1.2 - 12.1 m, 15 - 92 kHz

Long summary description Epson EMP-1710 + Gyro Mouse 2700 ANSI lumens LCD XGA (1024x768):

Epson EMP-1710 + Gyro Mouse. Projector brightness: 2700 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 40 dB. Market positioning: Home cinema. Power consumption (typical): 228 W, Power consumption (standby): 5.1 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.