Epson logo

Epson EMP-S4/LCD 1800 ANSI lumens SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69490
Info modified on:
21 Jan 2020, 15:45:24
Short summary description Epson EMP-S4/LCD 1800 ANSI lumens SVGA (800x600):

Epson EMP-S4/LCD, 1800 ANSI lumens, LCD, SVGA (800x600), 500:1, 762 - 7620 mm (30 - 300"), 15 - 90 kHz

Long summary description Epson EMP-S4/LCD 1800 ANSI lumens SVGA (800x600):

Epson EMP-S4/LCD. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 36 dB. Market positioning: Home cinema. Power consumption (typical): 250 W, Power consumption (standby): 5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.