Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-830
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H146040
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715946236230
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17908
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 21 Jan 2020 15:09:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Epson EMP-830 :
The short editorial description of Epson EMP-830

EMP-830, 3000lm, 1024 x 768, 76.2 cm (30") - 762 cm (300"), 600:1, 34dB, 1x 5W, 100 - 240V AC, 4.7kg
More>>>
Epson EMP-830:
The official marketing text of Epson EMP-830 as supplied by the manufacturer

EPSON’s latest projectors bring state-of-the-art network technologies, superb image quality and a wealth of new features to business presentations. They are ideal for larger rooms with substantial screen sizes, including larger corporate and education venues.

3000 ANSI LUMENS BUSINESS PROJECTORS
EPSON takes the audiovisual market forward with two new 3000 ANSI lumens XGA projectors. In addition to the latest generation wireless, PC-less EasyMP and network technology, they offer an unbeatable combination of quality, flexibility, and a range of new features – lower fan noise, quick setup, more inputs – that will add impact to your presentations.

Short summary description Epson EMP-830:
This short summary of the Epson EMP-830 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EMP-830, 3000 ANSI lumens, 3LCD, XGA (1024x768), 600:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EMP-830:
This is an auto-generated long summary of Epson EMP-830 based on the first three specs of the first five spec groups.

Epson Epson EMP-830. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Auto, Focal length range (f-f): 24 - 38.2 mm, Aperture range (F-F): 1.75 - 2.42. Analog signal format system: NTSC,NTSC 4.43,PAL,PAL 60,PAL M,PAL N,SECAM. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Projection distance *
The maximum length at which an image can be projected.
0.86 - 14.73 m
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
4:3
Projection distance (wide)
0.86 - 9.09 m
Projection distance (tele)
1.42 - 14.73 m
Number of colours
16.78 million colors
Projector brightness (economic mode)
2200 ANSI lumens
Uniformity
Defines in percentage the harmonious spread of the projection
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
45°
Keystone correction, vertical
45°
Matrix size
2.03 cm (0.8")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
The characteristics of the lamp.
UHE
Lamp power
200 W
Lens system
Focus *
Auto
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
24 - 38.2 mm
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
1.75 - 2.42
Zoom capability
The amount that the camera lens can zoom.
Yes
Zoom type
Auto
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.6:1
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,NTSC 4.43,PAL,PAL 60,PAL M,PAL N,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
3D *
The device can be used with 3D technology.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
3
Composite video in *
The socket (port) for the composite video input (white cable).
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Audio (L/R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
2
Serial interface type *
RS-232
PC in (D-Sub)
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB connector type
The type of USB connector/port that this product has.
USB Type-B
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
34 dB
Noise level (economic mode)
28 dB
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
On Screen Display (OSD)
Yes
Country of origin
Country where the device is made.
Japan
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
5 W
Number of built-in speakers
1
Design
Product type *
The sub-category of the product.
Desktop projector
Market positioning *
Home cinema
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Ceiling mounting supported
Yes
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1.4 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.7 kg
Width
The measurement or extent of something from side to side.
365 mm
Depth
The distance from the front to the back of something.
280 mm
Height
The measurement of the product from head to foot or from base to top.
114 mm
Package width
The distance from one side of the packaging to the other.
365 mm
Package depth
The distance from the front to the back of the packaging.
450 mm
Package height
The distance from the top to the bottom of the packaging.
285 mm
Package weight
Weight of the packaged product.
7.65 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
24 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
36 pc(s)
Pallet length (UK)
186 cm
Other features
Horizontal resolution
560 lines
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
S-Video port
Yes
Customer service details
X