location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Epson EMP-TW500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H139040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 1000 ANSI lumens
  • - 1280x720 1200:1
  • - Screen size compatibility: 19.4 - 193.5 mm (0.762 - 7.62") Number of colours: 16.78 million colours
Long product name Epson EMP-TW500 :
The long product name of Epson EMP-TW500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON EMP-TW500 Beleef een onvoorstelbaar nieuw niveau in thuisbioscoopgevoel LCD Wide-XGA 1000 ANSI Lumen 200W lamp - tot 3000 branduren 16:9 Eenvoudig in gebruik - aansluitbaar op TV DVD video PC en gameconsoles
More>>>
Short summary description Epson EMP-TW500:
This short summary of the Epson EMP-TW500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW500, 1000 ANSI lumens, 1280x720, 1200:1, 19.4 - 193.5 mm (0.762 - 7.62"), 0.9 - 13.7 m, 16.78 million colours

Long summary description Epson EMP-TW500:
This is an auto-generated long summary of Epson EMP-TW500 based on the first three specs of the first five spec groups.

Epson EMP-TW500. Projector brightness: 1000 ANSI lumens, Projector native resolution: 1280x720, Contrast ratio (typical): 1200:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Country of origin: Japan. Market positioning: Home cinema. Weight: 6.2 kg, Package width: 470 mm, Package depth: 690 mm