Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-52

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-52
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H121040
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6890
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 23 Nov 2016 10:17:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years Carry-in
Long product name Epson EMP-52 :
The short editorial description of Epson EMP-52

Brilliant and Affordable Mobile Projection System
More>>>
Epson EMP-52:
The official marketing text of Epson EMP-52 as supplied by the manufacturer

The Epson EMP-52 is a very bright and very affordable projector, perfect for professional presenters on the move. Being lightweight and compact, the Epson EMP-52 can be taken just about anywhere, and with it's advanced 1200 ANSI Lumens brightness, it won't let you down - whatever environment you're presenting in. A wealth of unique Epson technologies and features really make this projector stand out, giving you reliability and excellence at a price that suits your needs.
Very Bright (1200 ANSI lumens) Multimedia Projector
Lightweight and Very Compact (2.9kg)
800x600dpi SVGA Projector also supporting VGA to XGA Resolutions
6 Colour Modes for Ultimate Image Rendering
Vertical Keystone Function
New card-type Remote Control
Monitor Output - Ideal for Educational purposes

Short summary description Epson EMP-52:
This short summary of the Epson EMP-52 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EMP-52, 1.200 ANSI lumens, SVGA (800x600), 2 kg, 309 x 224 x 104 mm

Long summary description Epson EMP-52:
This is an auto-generated long summary of Epson EMP-52 based on the first three specs of the first five spec groups.

Epson Epson EMP-52. Projector brightness: 1.200 ANSI lumens, Projector native resolution: SVGA (800x600). Weight: 2 kg. Dimensions (WxDxH): 309 x 224 x 104 mm

X