Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-820

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-820
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H065040
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12141
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year European warranty, 2 year world wide warranty
Long product name Epson EMP-820 :
The short editorial description of Epson EMP-820

EPSON EMP-820 projector, UXGA, 2500 ANSI Lumens
More>>>
Epson EMP-820:
The official marketing text of Epson EMP-820 as supplied by the manufacturer

The EPSON EMP-820 offers an unbeatable combination of quality, flexibility and value for money, incorporating the latest EPSON technologies that will add impact to any presentation.

Short summary description Epson EMP-820:
This short summary of the Epson EMP-820 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Epson EMP-820, 2500 ANSI lumens, XGA (1024x768), 400:1, Home cinema, LCD, 4 kg

Long summary description Epson EMP-820:
This is an auto-generated long summary of Epson EMP-820 based on the first three specs of the first five spec groups.

Epson Epson EMP-820. Projector brightness: 2500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Market positioning: Home cinema. Display: LCD. Weight: 4 kg. Output: Screen Size (Projection distance) 30 to 300inch (0.87 to 12.48m), Dimensions (WxDxH): 349 x 276 x 114 mm, Resolution: 1024 x 768 pixels

Projector
Projector brightness *
2500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Horizontal scan range
107
Design
Market positioning *
Home cinema
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Other features
Output
Screen Size (Projection distance) 30 to 300inch (0.87 to 12.48m)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
349 x 276 x 114 mm
Resolution
1024 x 768 pixels
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Analog/Digital RGB
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Manual adjustment, 1.74 to 2.06 f = 28.3 to 37.98 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Customer service details