Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Black Ink Cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Ink Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO20047
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9426
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Black Ink Cartridge Original :
The short editorial description of Epson Black Ink Cartridge Original

Black Ink Cartridge
More>>>
Short summary description Epson Black Ink Cartridge Original:
This short summary of the Epson Black Ink Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Black Ink Cartridge, Original, Pigment-based ink, Black, Inkjet printing, 94 mm, 77 mm

Long summary description Epson Black Ink Cartridge Original:
This is an auto-generated long summary of Epson Black Ink Cartridge Original based on the first three specs of the first five spec groups.

Epson Black Ink Cartridge. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 94 mm, Depth: 77 mm, Height: 36 mm