location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 3yr CoverPlus Pack 30 Business Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3yr CoverPlus Pack 30 Business Inkjet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SESHQ2156
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 3yr CoverPlus Pack 30 Business Inkjet :
The long product name of Epson 3yr CoverPlus Pack 30 Business Inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CoverPlus, 3 years
More>>>
Short summary description Epson 3yr CoverPlus Pack 30 Business Inkjet:
This short summary of the Epson 3yr CoverPlus Pack 30 Business Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 3yr CoverPlus Pack 30 Business Inkjet, 3 year(s)

Long summary description Epson 3yr CoverPlus Pack 30 Business Inkjet:
This is an auto-generated long summary of Epson 3yr CoverPlus Pack 30 Business Inkjet based on the first three specs of the first five spec groups.

Epson 3yr CoverPlus Pack 30 Business Inkjet. Number of years: 3 year(s)

Features
Number of years
3 year(s)
Country of origin
United Kingdom
Software version
CoverPlus
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
230 mm
Package height
2 mm
Country Distributor
United Kingdom 1 distributor(s)