Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Imaging unit S051068 printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging unit S051068
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S051068
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12579
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Imaging unit S051068 printer drum Original :
The short editorial description of Epson Imaging unit S051068 printer drum Original

Single Part Drum/Toner/Collector Cartridge
More>>>
Epson Imaging unit S051068 printer drum Original:
The official marketing text of Epson Imaging unit S051068 printer drum Original as supplied by the manufacturer

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.For super efficiency and easy replacement the individual components of the laser printing system are combined in a high yield Single Part Drum/Toner/Collector imaging cartridge.
For super efficiency and easy replacement the individual components of the laser printing system are combined in a single, high yield imaging cartridge.
Compatible Main Units :EPL-N2750 10/100Base /EPL-N2750DT 10/100Base /EPL-N2750PS 10/100Base /EPL-N2700 10/100Base - all variants /EPL-N2700T 10/100Base .

Short summary description Epson Imaging unit S051068 printer drum Original:
This short summary of the Epson Imaging unit S051068 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Imaging unit S051068, Original, 3.04 kg, 190 x 488 x 309 mm

Long summary description Epson Imaging unit S051068 printer drum Original:
This is an auto-generated long summary of Epson Imaging unit S051068 printer drum Original based on the first three specs of the first five spec groups.

Epson Imaging unit S051068. Type: Original. Weight: 3.04 kg. Dimensions (WxDxH): 190 x 488 x 309 mm

Features
Type *
Characteristics of the device.
Original
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.04 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 488 x 309 mm
Country Distributor
Chile 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X