location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Piezo Pro Clear Film 24" x 100'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S042018
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss :
The long product name of Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Piezo Pro Clear Film 24" x 100'
More>>>
Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss:
The official description of Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
- High black density;
- Ideal for line art, half tones and 4-color separations;
- Optimized for Epson UltraChrome K3™ Inks.

Specifically designed for use with Epson UltraChrome K3 Inks, Clear Film provides outstanding black desnsity for the accurate preparation of film positives for silkscreen applications. Roll sizes are designed to fit the full ranges of Epson Stylus® Pro printers.

Short summary description Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss:
This short summary of the Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Piezo Pro Clear Film 24" x 100', Gloss, 175 gsm, 5 µm, 96%, 24" x 100', 5.08 cm (2")

Long summary description Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss:
This is an auto-generated long summary of Epson Piezo Pro Clear Film 24" x 100' printing paper Gloss based on the first three specs of the first five spec groups.

Epson Piezo Pro Clear Film 24" x 100'. Finish type: Gloss, Media weight: 175 gsm, Printing media thickness: 5 µm. Media size (1 slide): 24" x 100', Size (imperial): 5.08 cm (2"), Printing material brightness: 78 %

Features
Finish type *
Gloss
Media weight *
175 gsm
Printing media thickness
5 µm
Opacity
96%
Other features
Media size (1 slide)
24" x 100'
Printing material brightness
78 %
Size (imperial)
5.08 cm (2")