Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy 44" x 30.5M White photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy 44" x 30.5M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041895
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3602
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Epson Glossy 44" x 30.5M White photo paper :
The short editorial description of Epson Glossy 44" x 30.5M White photo paper

Glossy photo paper roll, 111.76 cm (44 ") x 30.5M
More>>>
Short summary description Epson Glossy 44" x 30.5M White photo paper:
This short summary of the Epson Glossy 44" x 30.5M White photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
Epson Glossy 44" x 30.5M, White, 30.5 m, 111.8 cm, 1 pc(s)
Long summary description Epson Glossy 44" x 30.5M White photo paper :

Epson Glossy 44" x 30.5M. Colour of product: White, Roll length: 30.5 m, Roll width: 111.8 cm. Quantity per pallet: 1 pc(s)

This is an auto-generated long summary of Epson Glossy 44" x 30.5M White photo paper based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.