location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy 17" x 30.5M White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy 17" x 30.5M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041892
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Epson Glossy 17" x 30.5M White :
The long product name of Epson Glossy 17" x 30.5M White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy photo paper roll, 17" x 30.5M
More>>>
Epson Glossy 17" x 30.5M White:
The official description of Epson Glossy 17" x 30.5M White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering high quality with capacity to match, Epson Glossy Photo Paper Rolls provide an enhanced light-fast glossy finish. Epson Paper Rolls are ideal for printing jobs that demand that extra length.

Short summary description Epson Glossy 17" x 30.5M White:
This short summary of the Epson Glossy 17" x 30.5M White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy 17" x 30.5M, White, 43.1 cm, 30.5 m, 1 pc(s)

Long summary description Epson Glossy 17" x 30.5M White:
This is an auto-generated long summary of Epson Glossy 17" x 30.5M White based on the first three specs of the first five spec groups.

Epson Glossy 17" x 30.5M. Product colour: White. Roll width: 43.1 cm, Roll length: 30.5 m. Products per pallet: 1 pc(s)

Features
Product colour
White
Weight & dimensions
Roll width
43.1 cm
Weight & dimensions
Roll length
30.5 m
Logistics data
Products per pallet
1 pc(s)
Country Distributor
México 1 distributor(s)