Epson logo

Epson Premium Glossy Photo Paper (250) 36" x 100'

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18950
Info modified on:
23 Apr 2024, 08:11:46
Short summary description Epson Premium Glossy Photo Paper (250) 36" x 100':

Epson Premium Glossy Photo Paper (250) 36" x 100', 10 µm, 96%, 15 - 25 °C, 40 - 60%, 91.4 cm, 30.5 m

Long summary description Epson Premium Glossy Photo Paper (250) 36" x 100':

Epson Premium Glossy Photo Paper (250) 36" x 100'. Printing media thickness: 10 µm, Opacity: 96%. Roll width: 91.4 cm, Roll length: 30.5 m. Printing material brightness: 92 %, Core size (imperial): 3"

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.