Epson logo

Epson A4 ColorLife Photo Paper

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17132
Info modified on:
04 Apr 2019, 04:37:57
Short summary description Epson A4 ColorLife Photo Paper:

Epson A4 ColorLife Photo Paper, 245 g/m², 460 g, 225 x 258 x 363 mm, 20 sheets

Long summary description Epson A4 ColorLife Photo Paper:

Epson A4 ColorLife Photo Paper. Media weight: 245 g/m². Weight: 460 g. Dimensions (WxDxH): 225 x 258 x 363 mm, Media sheets per package: 20 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.