location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Papier Water color 44" printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Papier Water color 44"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041398
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Papier Water color 44" printing paper :
The long product name of Epson Papier Water color 44" printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

44"x18M (3" core diameter) Watercolor Paper - Radiant White Roll
More>>>
Epson Papier Water color 44" printing paper:
The official description of Epson Papier Water color 44" printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This thick (11.5mil = 0.29mm), heavyweight (190g/m²), coated paper has a textured matte surface. It is an affordable media with a feel and look of a real fine art paper. This media is preferred by many users who like to express artistic images and graphic arts on non-glossy textured surface as well as photographic reproductions that look different from images printed on Resin Coated photo papers. Requires 3 inch spindle - high tension recommended.
For Stylus Pro 10000CF / Stylus Pro 10600 / Stylus Pro 9500 / Stylus Pro 9600.

Short summary description Epson Papier Water color 44" printing paper:
This short summary of the Epson Papier Water color 44" printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Papier Water color 44", 190 g/m², 6.03 kg, 169 x 170 x 1168 mm, 111.8 cm, 18 m, 1 sheets

Long summary description Epson Papier Water color 44" printing paper:
This is an auto-generated long summary of Epson Papier Water color 44" printing paper based on the first three specs of the first five spec groups.

Epson Papier Water color 44". Media weight: 190 g/m², Weight: 6.03 kg. Dimensions (WxDxH): 169 x 170 x 1168 mm, Roll width: 111.8 cm, Maximum roll length: 18 m

Features
Media weight *
190 g/m²
Weight
6.03 kg
Other features
Dimensions (WxDxH)
169 x 170 x 1168 mm
Other features
Roll width
111.8 cm
Maximum roll length
18 m
Media sheets per package
1 sheets
Printing material brightness
90 %
Roll length
18 m