location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fotopapier Premium glanzend photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotopapier Premium glanzend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041390
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Fotopapier Premium glanzend photo paper :
The long product name of Epson Fotopapier Premium glanzend photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24"x30.5M Premium Glossy Photo Paper
More>>>
Epson Fotopapier Premium glanzend photo paper:
The official description of Epson Fotopapier Premium glanzend photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life.
This is a Resin Coated photo paper (165g/m²), 7mil (Approx. 0.18mm) thick paper with a look and feel of real photographic paper. This media is ideal for photographic reproductions and graphic arts that require high quality images with a smooth high gloss surface. It can be used with laminations.
Compatible Main Units : Stylus Pro 7600 /Stylus Pro 9600 /Stylus Pro 10000CF/
Stylus Pro 9500 /Color Proofer 9500 /Stylus Pro 7500 /Color Proofer 7500 /Color Proofer 7500S Color Proofer 10600 /Color Proofer 9600 /Color Proofer 7600 /
Stylus Pro 10600 .

Short summary description Epson Fotopapier Premium glanzend photo paper:
This short summary of the Epson Fotopapier Premium glanzend photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fotopapier Premium glanzend, 166 g/m², 61 cm, 30.5 m, 3.86 kg, 1 pc(s), 127 x 121 x 651 mm

Long summary description Epson Fotopapier Premium glanzend photo paper:
This is an auto-generated long summary of Epson Fotopapier Premium glanzend photo paper based on the first three specs of the first five spec groups.

Epson Fotopapier Premium glanzend. Media weight: 166 g/m². Roll width: 61 cm, Roll length: 30.5 m, Weight: 3.86 kg. Products per pallet: 1 pc(s). Dimensions (WxDxH): 127 x 121 x 651 mm

Country Distributor
United States 2 distributor(s)
México 1 distributor(s)