location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3 Archival Matte Paper photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 Archival Matte Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041344
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A3 Archival Matte Paper photo paper :
The long product name of Epson A3 Archival Matte Paper photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Archival Matte Paper
More>>>
Epson A3 Archival Matte Paper photo paper:
The official description of Epson A3 Archival Matte Paper photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This paper-based matte 192g/m² media is for use exclusively with pigment ink. With the current silver halide system, users have never been able to print matte finished photographs unless they go through very complicated processes. This paper is not only a solution to this troublesome process, but it will also attract many professionals who have been waiting for this type of paper.

Compatible with:
Stylus Pro 5500
Color Proofer 5500
Stylus Photo 2100
Stylus Photo R1800
Stylus Photo 2000P
Stylus Pro 4000

Short summary description Epson A3 Archival Matte Paper photo paper:
This short summary of the Epson A3 Archival Matte Paper photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3 Archival Matte Paper, 192 g/m², 1.44 kg, 19 x 308 x 432 mm, 50 sheets, A3

Long summary description Epson A3 Archival Matte Paper photo paper:
This is an auto-generated long summary of Epson A3 Archival Matte Paper photo paper based on the first three specs of the first five spec groups.

Epson A3 Archival Matte Paper. Media weight: 192 g/m². Weight: 1.44 kg. Dimensions (WxDxH): 19 x 308 x 432 mm, Media sheets per package: 50 sheets, Paper dimensions: A3

Features
Media weight *
192 g/m²
Weight & dimensions
Weight
1.44 kg
Other features
Dimensions (WxDxH)
19 x 308 x 432 mm
Media sheets per package
50 sheets
Paper dimensions
A3
Country Distributor
United Kingdom 1 distributor(s)