Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Papier heavyweight A3 (50) printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Papier heavyweight A3 (50)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041261
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8658
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Papier heavyweight A3 (50) printing paper :
The short editorial description of Epson Papier heavyweight A3 (50) printing paper

A3 Matte Paper - Heavyweight
More>>>
Epson Papier heavyweight A3 (50) printing paper:
The official marketing text of Epson Papier heavyweight A3 (50) printing paper as supplied by the manufacturer

This bright white matte finish on a heavyweight 167g/m² base media gives a more even distribution of colours and makes this product ideal for a wide variety of applications for both the novice and professional users alike. Now photographers and Graphic Designers will be able to produce high quality photographs and images with a matte photo-like finish.
Compatible Main Units :
Stylus Color 1160
Stylus Photo 2100
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo EX
Stylus Photo 1200
Stylus Photo 1270
Color Proofer 7000
Color Proofer 7000S
Stylus Photo 2000P .

Short summary description Epson Papier heavyweight A3 (50) printing paper:
This short summary of the Epson Papier heavyweight A3 (50) printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Papier heavyweight A3 (50), 431 x 310 x 19 mm, 50 sheets

Long summary description Epson Papier heavyweight A3 (50) printing paper:
This is an auto-generated long summary of Epson Papier heavyweight A3 (50) printing paper based on the first three specs of the first five spec groups.

Epson Papier heavyweight A3 (50). Dimensions (WxDxH): 431 x 310 x 19 mm, Media sheets per package: 50 sheets

Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
431 x 310 x 19 mm
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
50 sheets
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Customer service details
X