Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Papier heavyweight A4 (50) printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Papier heavyweight A4 (50)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041256
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16192
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Papier heavyweight A4 (50) printing paper :
The short editorial description of Epson Papier heavyweight A4 (50) printing paper

A4 Matte Paper - Heavyweight
More>>>
Epson Papier heavyweight A4 (50) printing paper:
The official marketing text of Epson Papier heavyweight A4 (50) printing paper as supplied by the manufacturer

This bright white 167g/m² matte finish on a heavyweight base media gives a more even distribution of colours and makes this product ideal for a wide variety of applications for both the novice and professional users alike. Now photographers and Graphic Designers will be able to produce high quality photographs and images with a matte photo-like finish.
Compatible Main Units :
Stylus Scan 2000
Stylus Scan 2500
Stylus Color 1160
Stylus Photo 2100
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo 890
Stylus Photo 895
Stylus C40 - all variants
Stylus C20UX
Stylus C20SX
Stylus C60
Stylus C80
Stylus C70
Stylus Photo 950
Stylus C42 - all variants
Stylus CX5200
Stylus CX3200
Stylus Photo 915
Stylus Photo 830U
Stylus C64
Stylus C64 Photo Edition
Stylus C84 Photo Edition
Stylus Photo R300 / monitor edition
Stylus Photo R300
Stylus C44UX
Stylus Photo RX600
Stylus Photo RX500
Stylus CX6400
Stylus Photo R200
Stylus CX5400
Stylus Photo R800
Stylus C66
Stylus C86
Stylus C86 Photo Edition
Stylus C46
Stylus CX3600
Stylus CX6600
Stylus Photo RX420
Stylus Color 600
Stylus Color 800
Stylus Color 400
Stylus Photo
Stylus Photo EX
Stylus Photo 700
Stylus Color 850
Stylus Color 440
Stylus Color 460
Stylus Color 640
Stylus Color 740
Stylus Color 740 Transparent Blue
Stylus Photo 750
Stylus Photo 750 Millennium Edition
Stylus Photo 1200
Stylus Color 900
Stylus Color 900N
Stylus Photo 1270
Stylus Color 670
Stylus Color 860
Stylus Photo 870
Stylus Photo 870 Special Edition
Stylus Color 660
Stylus Photo 875DC
Stylus Color 480
Stylus Photo 2000P
Stylus Color 880
Stylus Color 880 Transparent
Stylus Color 580
Stylus Color 980
Stylus Color 680
Stylus Photo 790
Stylus Photo 810
Stylus C84
Stylus C43
Stylus C44 - all variants
Stylus C62
Stylus Photo 830 - all variants
Stylus Photo 900
Stylus Photo 925
Stylus Photo 935 .

Short summary description Epson Papier heavyweight A4 (50) printing paper:
This short summary of the Epson Papier heavyweight A4 (50) printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Papier heavyweight A4 (50), 167 g/m², 309 x 221 x 18 mm, 650 g, 50 sheets, A4

Long summary description Epson Papier heavyweight A4 (50) printing paper:
This is an auto-generated long summary of Epson Papier heavyweight A4 (50) printing paper based on the first three specs of the first five spec groups.

Epson Papier heavyweight A4 (50). Media weight: 167 g/m². Dimensions (WxDxH): 309 x 221 x 18 mm, Weight: 650 g, Media sheets per package: 50 sheets

Features
Media weight *
The weight of the media used with this product.
167 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
309 x 221 x 18 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Media sheets per package
Number of media (paper or film) sheets in package.
50 sheets
Media size (1 slide)
A4
Country Distributor
United Kingdom 2 distributor(s)
Customer service details
X