Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy 36" x 20.7m photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper 36" x 20.7m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041225
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6294
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Glossy 36" x 20.7m photo paper :
The short editorial description of Epson Glossy 36" x 20.7m photo paper

Glossy Photo Paper 91.44 cm (36") x 20.7m Roll
More>>>
Epson Glossy 36" x 20.7m photo paper:
The official marketing text of Epson Glossy 36" x 20.7m photo paper as supplied by the manufacturer

Gloss / Semigloss Papers

Photo Glossy Paper is an instant-drying, high-gloss paper with a resin coated (RC) base. The RC base allows the paper to maintain vivid, lifelike colours that rival traditional prints. A favorite among photographers and graphic artists, its non-cockling characteristics make it ideal for photographs, promotional pieces, layouts, portfolio images, proofs, displays and posters. It creates high-quality prints by offering maximum ink coverage with brilliant colour inks that dry in an instant. This paper can also be easily laminated to provide protection from light and moisture.

SUITABLE FOR:

-Stylus Pro 10000.
-Stylus Pro 10600 DYE.
-Stylus Pro 9000.

Short summary description Epson Glossy 36" x 20.7m photo paper:
This short summary of the Epson Glossy 36" x 20.7m photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper 36" x 20.7m, 155 g/m², 91.4 cm, 20.7 m

Long summary description Epson Glossy 36" x 20.7m photo paper:
This is an auto-generated long summary of Epson Glossy 36" x 20.7m photo paper based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper 36" x 20.7m. Media weight: 155 g/m². Roll width: 91.4 cm, Roll length: 20.7 m

Features
Media weight *
The weight of the media used with this product.
155 g/m²
Weight & dimensions
Roll width
91.4 cm
Roll length
20.7 m
Customer service details
X