location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A4 Colour Laser Paper printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 Colour Laser Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041215
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A4 Colour Laser Paper printing paper :
The long product name of Epson A4 Colour Laser Paper printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Colour Laser Paper
More>>>
Epson A4 Colour Laser Paper printing paper:
The official description of Epson A4 Colour Laser Paper printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON Colour Laser Paper maximises the high quality print performance of the EPSON’s Colour Laser Printers. The brilliant white smooth finish ensures a uniform toner distribution to optimise colour vibrancy, accuracy and sharpness and is ideal for producing colour reports, newsletters, posters and laser proofs.

Short summary description Epson A4 Colour Laser Paper printing paper:
This short summary of the Epson A4 Colour Laser Paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A4 Colour Laser Paper, 13.2 kg, 374 x 230 x 315 mm, 2500 sheets, A4

Long summary description Epson A4 Colour Laser Paper printing paper:
This is an auto-generated long summary of Epson A4 Colour Laser Paper printing paper based on the first three specs of the first five spec groups.

Epson A4 Colour Laser Paper. Weight: 13.2 kg. Dimensions (WxDxH): 374 x 230 x 315 mm, Media sheets per package: 2500 sheets, Paper dimensions: A4

Features
Weight
13.2 kg
Other features
Dimensions (WxDxH)
374 x 230 x 315 mm
Media sheets per package
2500 sheets
Paper dimensions
A4