location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3 photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 Photo Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041142
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A3 photo paper :
The long product name of Epson A3 photo paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Photo Paper
More>>>
Epson A3 photo paper:
The official description of Epson A3 photo paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This heavyweight 194g/m² photo paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.

Compatible with:
Stylus Pro 5000
Color Proofer 5000
Stylus Color 1160
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo EX
Stylus Photo 1200
Stylus Pro 9000
Color Proofer 9000
Stylus Photo 1270
Stylus Pro 7000
Stylus Pro 7000S
Color Proofer 7000
Color Proofer 7000S

Short summary description Epson A3 photo paper:
This short summary of the Epson A3 photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3 Photo Paper, 194 g/m², 785 g, 437 x 321 x 10 mm, 20 sheets, A3

Long summary description Epson A3 photo paper:
This is an auto-generated long summary of Epson A3 photo paper based on the first three specs of the first five spec groups.

Epson A3 Photo Paper. Media weight: 194 g/m². Weight: 785 g. Dimensions (WxDxH): 437 x 321 x 10 mm, Media sheets per package: 20 sheets, Paper dimensions: A3

Features
Media weight *
194 g/m²
Weight & dimensions
Weight
785 g
Other features
Dimensions (WxDxH)
437 x 321 x 10 mm
Media sheets per package
20 sheets
Paper dimensions
A3
Country Distributor
United Kingdom 1 distributor(s)