Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 4"x6" with perforations photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4"x6" with perforations Photo Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041134
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6484
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 4"x6" with perforations photo paper :
The short editorial description of Epson 4"x6" with perforations photo paper

4"x6" with perforations Photo Paper
More>>>
Epson 4"x6" with perforations photo paper:
The official marketing text of Epson 4"x6" with perforations photo paper as supplied by the manufacturer

This heavyweight 194g/m² photo paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper 4"x6" is ideal for photographers and home users who can create fun snapshot photos from the convenience of their home or studio. The added perforation feature enables true edge to edge photographs.

Short summary description Epson 4"x6" with perforations photo paper:
This short summary of the Epson 4"x6" with perforations photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 4"x6" with perforations Photo Paper, 194 g/m², 211 x 115 x 7 mm, 110 g, 20 sheets, 100x150 mm

Long summary description Epson 4"x6" with perforations photo paper:
This is an auto-generated long summary of Epson 4"x6" with perforations photo paper based on the first three specs of the first five spec groups.

Epson 4"x6" with perforations Photo Paper. Media weight: 194 g/m². Dimensions (WxDxH): 211 x 115 x 7 mm, Weight: 110 g, Media sheets per package: 20 sheets

Features
Media weight *
The weight of the media used with this product.
194 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
211 x 115 x 7 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Media sheets per package
Number of media (paper or film) sheets in package.
20 sheets
Paper dimensions
100x150 mm
Customer service details
X