Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A2 Photo Quality Glossy Paper photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2 Photo Quality Glossy Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041123
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7459
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 26 Jan 2018 09:28:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A2 Photo Quality Glossy Paper photo paper :
The short editorial description of Epson A2 Photo Quality Glossy Paper photo paper

A2 Photo Quality Glossy Paper
More>>>
Epson A2 Photo Quality Glossy Paper photo paper:
The official marketing text of Epson A2 Photo Quality Glossy Paper photo paper as supplied by the manufacturer

Brilliant white 141g/m² paper backed glossy paper for vibrant coloured graphics, up to 1440dpi. Ideal for flyers and presentation folders. When you need to impress, our Photo Quality Glossy Paper adds the extra punch. Specially coated with a glossy finish, this paper allows print output of clear continuous-tone quality images, for the truly professional touch. Ideal for adding depth and colour to photographs and business presentations.

Compatible with:
Stylus Color 3000
Stylus Color 1520
Stylus Color 1500

Short summary description Epson A2 Photo Quality Glossy Paper photo paper:
This short summary of the Epson A2 Photo Quality Glossy Paper photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A2 Photo Quality Glossy Paper, 141 g/m², 611 x 440 x 9 mm, 1.2 kg

Long summary description Epson A2 Photo Quality Glossy Paper photo paper:
This is an auto-generated long summary of Epson A2 Photo Quality Glossy Paper photo paper based on the first three specs of the first five spec groups.

Epson A2 Photo Quality Glossy Paper. Media weight: 141 g/m². Dimensions (WxDxH): 611 x 440 x 9 mm, Weight: 1.2 kg

Features
Media weight *
The weight of the media used with this product.
141 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
611 x 440 x 9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Customer service details