Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stickerpapier A4 167g/m² (10) photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stickerpapier A4 167g/m² (10)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041106
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21099
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stickerpapier A4 167g/m² (10) photo paper :
The short editorial description of Epson Stickerpapier A4 167g/m² (10) photo paper

A4 Photo Quality Self-Adhesive Sheets
More>>>
Epson Stickerpapier A4 167g/m² (10) photo paper:
The official marketing text of Epson Stickerpapier A4 167g/m² (10) photo paper as supplied by the manufacturer

This pure white matte 167g/m² self adhesive coated paper is ideal for printing up to 1440dpi. This paper is particularly suitable for posters and children’s book covers.
Compatible Main Units :
Stylus Scan 2000
Stylus Scan 2500
Stylus Color 3000
Stylus Color 1520
Stylus Pro 5000
Color Proofer 5000
Stylus Color 1160
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo 890
Stylus Photo 895
Stylus C40 - all variants
Stylus C20UX
Stylus C20SX
Stylus C60
Stylus Photo 950
Stylus C42 - all variants
Stylus CX3200
Stylus Photo 915
Stylus Photo R300 / monitor edition
Stylus Photo R300
Stylus Photo R200
Stylus Photo R800
Stylus Color 600
Stylus Color 800
Stylus Color 400
Stylus Photo
Stylus Color 300
Stylus Photo EX
Stylus Photo 700
Stylus Color 850
Stylus Color 440
Stylus Color 460
Stylus Color 640
Stylus Color 740
Stylus Color 740 Transparent Blue
Stylus Photo 750
Stylus Photo 750 Millennium Edition
Stylus Photo 1200
Stylus Color 900
Stylus Color 900N
Stylus Photo 1270
Stylus Color 670
Stylus Color 860
Stylus Photo 870
Stylus Color 660
Stylus Photo 875DC
Stylus Color 480
Stylus Color 880
Stylus Color 880 Transparent
Stylus Color 580
Stylus Color 980
Stylus Color 680
Stylus Photo 790
Stylus Photo 810
Stylus 200
Stylus 300
Stylus C62
Stylus Color
Stylus Color 1500
Stylus Color 200
Stylus Color 500
Stylus Color II
Stylus Color IIs
Stylus Photo 900
Stylus Photo 925
Stylus Photo 935
Stylus Pro
Stylus Pro XL
Stylus Pro XL+ .

Short summary description Epson Stickerpapier A4 167g/m² (10) photo paper:
This short summary of the Epson Stickerpapier A4 167g/m² (10) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stickerpapier A4 167g/m² (10), 167 g/m², 300 x 216 x 5 mm, A4, 180 g, 10 sheets

Long summary description Epson Stickerpapier A4 167g/m² (10) photo paper:
This is an auto-generated long summary of Epson Stickerpapier A4 167g/m² (10) photo paper based on the first three specs of the first five spec groups.

Epson Stickerpapier A4 167g/m² (10). Media weight: 167 g/m². Dimensions (WxDxH): 300 x 216 x 5 mm, Media size (1 slide): A4, Weight: 180 g

Features
Media weight *
The weight of the media used with this product.
167 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
300 x 216 x 5 mm
Other features
Media size (1 slide)
A4
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Media sheets per package
Number of media (paper or film) sheets in package.
10 sheets
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Customer service details
X