Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3 Photo Quality Ink Jet Paper printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 Photo Quality Ink Jet Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S041068
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10364
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A3 Photo Quality Ink Jet Paper printing paper :
The short editorial description of Epson A3 Photo Quality Ink Jet Paper printing paper

A3 Photo Quality Ink Jet Paper
More>>>
Epson A3 Photo Quality Ink Jet Paper printing paper:
The official marketing text of Epson A3 Photo Quality Ink Jet Paper printing paper as supplied by the manufacturer

This crisp white matte 105g/m² paper optimises the resolution output for PhotoReal® quality colour printing, up to 1440dpi. Superb for high quality colour business graphics, flyers and posters.

Compatible with:
Stylus Color 3000
Stylus Color 1520
Stylus Pro 5000
Color Proofer 5000
Stylus Color 1160
Stylus Photo 1290
Stylus Photo 1290S
Stylus Photo R1800
Stylus Photo EX
Stylus Photo 1200
Stylus Pro 9000
Color Proofer 9000
Stylus Photo 1270
Stylus Pro 7000
Stylus Pro 7000S
Color Proofer 7000
Color Proofer 7000S
Stylus 1500
Stylus Color 1500
Stylus Pro 4000
Stylus Pro XL
Stylus Pro XL+

Short summary description Epson A3 Photo Quality Ink Jet Paper printing paper:
This short summary of the Epson A3 Photo Quality Ink Jet Paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3 Photo Quality Ink Jet Paper, 105 g/m², 494 x 335 x 17 mm, 1.5 kg, 100 sheets, A3

Long summary description Epson A3 Photo Quality Ink Jet Paper printing paper:
This is an auto-generated long summary of Epson A3 Photo Quality Ink Jet Paper printing paper based on the first three specs of the first five spec groups.

Epson A3 Photo Quality Ink Jet Paper. Media weight: 105 g/m². Dimensions (WxDxH): 494 x 335 x 17 mm, Weight: 1.5 kg, Media sheets per package: 100 sheets

Features
Media weight *
The weight of the media used with this product.
105 g/m²
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
494 x 335 x 17 mm
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Media sheets per package
Number of media (paper or film) sheets in package.
100 sheets
Paper dimensions
A3
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Customer service details
X