Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge 7760 zwart Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge 7760 zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S020277
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6124
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Inktcartridge 7760 zwart Original Black :
The short editorial description of Epson Inktcartridge 7760 zwart Original Black

Black Ink Cartridge for SQ-2500
More>>>
Epson Inktcartridge 7760 zwart Original Black:
The official marketing text of Epson Inktcartridge 7760 zwart Original Black as supplied by the manufacturer

The single black ink cartridge ensures high quality, laser sharp black output.
Compatible Main Units - SQ-2500 .

Short summary description Epson Inktcartridge 7760 zwart Original Black:
This short summary of the Epson Inktcartridge 7760 zwart Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Inktcartridge 7760 zwart, Original, Pigment-based ink, Black, 100 mm, 155 mm, 60 mm

Long summary description Epson Inktcartridge 7760 zwart Original Black:
This is an auto-generated long summary of Epson Inktcartridge 7760 zwart Original Black based on the first three specs of the first five spec groups.

Epson Inktcartridge 7760 zwart. Type: Original, Ink type: Pigment-based ink, Printing colours: Black. Width: 100 mm, Depth: 155 mm, Height: 60 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
100 mm
Depth
The distance from the front to the back of something.
155 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
Customer service details
X